HARWIN 3+3 Pos. Female Receptacle DIL Straight 3mm THT Connector, Hex Socket Screw-Lok (T+R) G125-FV10605F1R

Description
Female receptacle Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 6 contacts (3+3). Fitted with floating Screw-Lok fixings including a hexagonal socket head (accepts 1.5mm A/F hex or Allen key) - mate-before-lock. Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Female receptacle Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 6 contacts (3+3). Fitted with floating Screw-Lok fixings including a hexagonal socket head (accepts 1.5mm A/F hex or Allen key) - mate-before-lock. Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Female Receptacle DIL Straight 3mm THT Connector, Hex Socket Screw-Lok (T+R) - G125-FV10605F1R - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Female Receptacle DIL Straight 3mm THT Connector, Hex Socket Screw-Lok (T+R)
G125-FV10605F1R
3+3 Pos. Female Receptacle DIL Straight 3mm THT Connector, Hex Socket Screw-Lok (T+R) G125-FV10605F1R
Female receptacle Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 6 contacts (3+3). Fitted with floating Screw-Lok fixings including a hexagonal socket head (accepts 1.5mm A/F hex or Allen key) - mate-before-lock. Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Female receptacle Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 6 contacts (3+3). Fitted with floating Screw-Lok fixings including a hexagonal socket head (accepts 1.5mm A/F hex or Allen key) - mate-before-lock.
  • Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Board Mount Connectors
Product Number G125-FV10605F1R
Product Name 3+3 Pos. Female Receptacle DIL Straight 3mm THT Connector, Hex Socket Screw-Lok (T+R)
Current Rating 2.8 amps
Unlock Full Specs
to access all available technical data