"20 Position Receptacle Connector 0.049"" (1.25mm) Through Hole Gold"
CONNECTOR, RCPT, 20POS, 2ROW, 1.25MM; Connector Systems:Wire-to-Boar
CONN RCPT 20POS 0.049 GOLD PCB
| Harwin Plc | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G125-FV12005F2P | 952-4136-ND | 84AC1625 | G125-FV12005F2P |
| Product Name | 10+10 Pos. Female DIL Vertical Throughboard Conn. Screw-Lok Reverse Fix | Headers, Receptacles, Female Sockets | Connector, Rcpt, 20Pos, 2Row, 1.25Mm; Connector Systems Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Gender | Female / Jack | |||
| Current Rating | 2.8 amps | 2.0 amps | 2.0 amps | |
| Contact Pitch | 1.25 mm (0.0492 inch) | |||
| Number of Contacts | 20 # | 20 # | ||
| Connector Type | Header Connector; Receptacle | Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |