"16 Position Receptacle Connector 0.049"" (1.25mm) Through Hole Gold"
8+8 Pos. Female DIL Vertical Throughboard Conn. Screw-Lok RoHS Compliant: Yes
CONN RCPT 16POS 0.049 GOLD PCB
| Harwin Plc | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G125-FV11605F1P | 952-3625-ND | 52AC4328 | G125-FV11605F1P |
| Product Name | 8+8 Pos. Female DIL Vertical Throughboard Conn. Screw-Lok | Headers, Receptacles, Female Sockets | 8+8 Pos. Female Dil Vertical Throughboard Conn. Screw-Lok Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Gender | Female / Jack | |||
| Current Rating | 2.8 amps | 2.0 amps | 2.0 amps | |
| Contact Pitch | 1.25 mm (0.0492 inch) | |||
| Number of Contacts | 16 # | 16 # |