HARWIN Headers & Wire Housings G125-32496M1-02-08-02

Description
Gecko-MT Male Crimp Connector Housing, w
Request a Quote Datasheet
Description
Gecko-MT Male Crimp Connector Housing, w
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Headers & Wire Housings
G125-32496M1-02-08-02
Headers & Wire Housings G125-32496M1-02-08-02
Gecko-MT Male Crimp Connector Housing, w

Gecko-MT Male Crimp Connector Housing, w

Buy Now
Rectangular Connector Housings - 952-G125-32496M1-02-08-02-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
952-G125-32496M1-02-08-02-ND
Rectangular Connector Housings 952-G125-32496M1-02-08-02-ND
"12 (8 + 4 Power) Rectangular Connectors - Housings Plug Green 0.049"" (1.25mm)"

"12 (8 + 4 Power) Rectangular Connectors - Housings Plug Green 0.049"" (1.25mm)"

Buy Now Datasheet
Wtb Housing, Plug, 12Pos, 2Row, 1.25Mm; Product Range Harwin - 83AH1894 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Plug, 12Pos, 2Row, 1.25Mm; Product Range Harwin
83AH1894
Wtb Housing, Plug, 12Pos, 2Row, 1.25Mm; Product Range Harwin 83AH1894
WTB HOUSING, PLUG, 12POS, 2ROW, 1.25MM; Product Range:Gecko-MT G125 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:-; For Use With:G125 Series Contacts RoHS Compliant: Yes

WTB HOUSING, PLUG, 12POS, 2ROW, 1.25MM; Product Range:Gecko-MT G125 Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:-; For Use With:G125 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number G125-32496M1-02-08-02 952-G125-32496M1-02-08-02-ND 83AH1894
Product Name Headers & Wire Housings Rectangular Connector Housings Wtb Housing, Plug, 12Pos, 2Row, 1.25Mm; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
ix Industrial IO Plug - NDHN6D2 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
5 suppliers
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details