"Connector Header Through Hole, Right Angle 20 position 0.049"" (1.25mm)"
10+10 Pos. Male DIL Horizontal Throughboard Conn. no Latches RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G125-MH12005L5P | 952-2715-ND | 76Y3201 |
| Product Name | 10+10 Pos. Male DIL Horizontal Throughboard Conn. no Latches | Headers, Male Pins | 10+10 Pos. Male Dil Horizontal Throughboard Conn. No Latches Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 2.8 amps | 2.0 amps | |
| Contact Pitch | 1.25 mm (0.0492 inch) | ||
| Number of Contacts | 20 # | 20 # |