Connector Header Through Hole, Right Angle 12 position 0.049" (1.25mm)
CONNECTOR, R/A HDR, 12POS, 2ROW, 1.25MM ROHS COMPLIANT: YES
Harwin Plc | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | G125-MH11205M4R | 952-G125-MH11205M4RTR-ND | 92AH5275 |
Product Name | 6+6 Pos. Male DIL Horizontal Throughboard Conn. Screw-Lok Board Mount (T+R) | Headers, Male Pins | Connector, R/a Hdr, 12Pos, 2Row, 1.25Mm Rohs Compliant Harwin |
Gender | Male / Plug | ||
Current Rating | 2.8 amps | 2.0 amps | |
Contact Pitch | 1.25 mm (0.0492 inch) | ||
Number of Contacts | 12 # | 12 # |