6 Position Receptacle Connector 0.049" (1.25mm) Surface Mount Gold
CONNECTOR, RCPT, 6POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:Gecko SL G125 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
Harwin Plc | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | G125-FS10605F3R | G125-FS10605F3R-ND | 28AK9937 |
Product Name | 3+3 Pos. Female DIL Vertical SMT Conn. Screw-Lok Reverse Fix Board Mount (T+R) | Headers, Receptacles, Female Sockets | Connector, Rcpt, 6Pos, 2Row, 1.25Mm; Pitch Spacing Harwin |
Gender | Female / Jack | ||
Current Rating | 2.8 amps | 2.0 amps | |
Contact Pitch | 1.25 mm (0.0492 inch) | ||
Number of Contacts | 6 # | 6 # |