HARWIN 5+5 Pos. Male Plug DIL Straight SMT Connector, Latch THT Hold-Down G125-MS11005L1P

Description
Male plug Double Row straight (vertical), surface mount connector - 10 contacts (5+5). Latches with throughboard barbs for 1.6mm PCB thickness. Throughboard barbs can be used as location pegs, or soldered to PCB for additional strain relief. Packaged in tape strips with pick and place cap. Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male plug Double Row straight (vertical), surface mount connector - 10 contacts (5+5). Latches with throughboard barbs for 1.6mm PCB thickness. Throughboard barbs can be used as location pegs, or soldered to PCB for additional strain relief. Packaged in tape strips with pick and place cap. Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male Plug DIL Straight SMT Connector, Latch THT Hold-Down - G125-MS11005L1P - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male Plug DIL Straight SMT Connector, Latch THT Hold-Down
G125-MS11005L1P
5+5 Pos. Male Plug DIL Straight SMT Connector, Latch THT Hold-Down G125-MS11005L1P
Male plug Double Row straight (vertical), surface mount connector - 10 contacts (5+5). Latches with throughboard barbs for 1.6mm PCB thickness. Throughboard barbs can be used as location pegs, or soldered to PCB for additional strain relief. Packaged in tape strips with pick and place cap. Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male plug Double Row straight (vertical), surface mount connector - 10 contacts (5+5). Latches with throughboard barbs for 1.6mm PCB thickness. Throughboard barbs can be used as location pegs, or soldered to PCB for additional strain relief.
  • Packaged in tape strips with pick and place cap. Gold finish on contact areas and terminations.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
5+5 Pos. Male Dil Vertical Smt Conn. Latches Rohs Compliant Harwin - 52AC4344 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Male Dil Vertical Smt Conn. Latches Rohs Compliant Harwin
52AC4344
5+5 Pos. Male Dil Vertical Smt Conn. Latches Rohs Compliant Harwin 52AC4344
5+5 Pos. Male DIL Vertical SMT Conn. Latches RoHS Compliant: Yes

5+5 Pos. Male DIL Vertical SMT Conn. Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number G125-MS11005L1P 52AC4344
Product Name 5+5 Pos. Male Plug DIL Straight SMT Connector, Latch THT Hold-Down 5+5 Pos. Male Dil Vertical Smt Conn. Latches Rohs Compliant Harwin
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A122683-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
PCB Connectors - NCS-FB-B127 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PwrBlade ® - 51915-075LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details