The G125-9601602 is an 8+8 position panel mount metal backshell designed for use with the Gecko-SL series connectors. It is compatible with various connector configurations, including 6, 10, 12, 16, 20, 26, 34, and 50 contacts. The backshell is constructed from aluminum alloy and features an electroless nickel finish, providing durability and resistance to corrosion. This backshell is suitable for both front panel mount and board mount applications, allowing for flexible installation options. It is specifically designed to work with connectors such as the male cable front panel mount G125-3241696M2 and the female PCB connector G125-FV11605F3P. The product dimensions include a length of 23.15 mm, a width of 21.60 mm, and a height of 16.55 mm, with a surface area of 512 mm². Engineers considering this product should note its robust construction and compatibility with a range of Gecko-SL connectors, making it a suitable choice for various applications requiring reliable connectivity solutions.
Connector Shell For Gecko Series
| Harwin Plc | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | G125-9601602 | 952-4299-ND |
| Product Name | 8+8 Pos. Panel Mount Metal Backshell for Gecko-SL | Rectangular Connector Accessories |
| Geometry | Vertical |