G125-MH21605L2P -- 8+8 POS. MALE DIL HORIZONTAL THROUGHBOARD CONN. LATCHES
HARWIN8+8 Pos. Male DIL Horizontal Throughboard Conn. LatchesG125-MH21605L2P
Description
Double Row male 4.7mm PC Tail connector, Latches with through-hole barbs for 2.4mm PCB thickness - 16 contacts (8+8). Through-hole barbs can be used as location pegs, or soldered to PCB for additional strain relief.
Supplied in tape strips. Gold finish on contact area and termination.
For complete pin numbering or pin out information, see Component Specification C125XX.
Harwin Plc
Done
Request a Quote
Email Supplier
Datasheet
Description
Double Row male 4.7mm PC Tail connector, Latches with through-hole barbs for 2.4mm PCB thickness - 16 contacts (8+8). Through-hole barbs can be used as location pegs, or soldered to PCB for additional strain relief.
Supplied in tape strips. Gold finish on contact area and termination.
For complete pin numbering or pin out information, see Component Specification C125XX.
8+8 Pos. Male DIL Horizontal Throughboard Conn. Latches
G125-MH21605L2P
8+8 Pos. Male DIL Horizontal Throughboard Conn. Latches
G125-MH21605L2P
Double Row male 4.7mm PC Tail connector, Latches with through-hole barbs for 2.4mm PCB thickness - 16 contacts (8+8). Through-hole barbs can be used as location pegs, or soldered to PCB for additional strain relief.
Supplied in tape strips. Gold finish on contact area and termination.
For complete pin numbering or pin out information, see Component Specification C125XX.
Double Row male 4.7mm PC Tail connector, Latches with through-hole barbs for 2.4mm PCB thickness - 16 contacts (8+8). Through-hole barbs can be used as location pegs, or soldered to PCB for additional strain relief.
Supplied in tape strips. Gold finish on contact area and termination.
For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site
Datasheet
Technical Specifications
Harwin Plc
Product Category
Board Mount Connectors
Product Number
G125-MH21605L2P
Product Name
8+8 Pos. Male DIL Horizontal Throughboard Conn. Latches