2.54mm (0.1) Pitch Dual Row Throughboar
"28 (2 x 14) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
SOCKET IC, DIL, 28WAY, PK14; No. of Contacts:28Contacts;
CONN IC DIP SOCKET 28POS GOLD
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D2928-42 | 952-2748-ND | 93K6899 | D2928-42 |
| Product Name | IC & Component Sockets | IC Sockets | Socket Ic, Dil, 28Way, Pk14; No. Of Contacts Harwin | Sockets for ICs, Transistors |
| Mounting | Through Hole |