The G125-MH25005L2P is a 25+25 position male DIL horizontal through-board connector from Harwin Plc. It features a double row configuration with latches and is designed for a PCB thickness of 2.4mm. The connector includes through-hole barbs that can serve as location pegs or be soldered to the PCB for enhanced strain relief. It is supplied in tape strips, facilitating automated assembly processes. The contact area and termination have a gold finish, ensuring reliable electrical performance. For detailed pin numbering and specifications, reference to Component Specification C125XX is recommended.
"Connector Header Through Hole, Right Angle 50 position 0.049"" (1.25mm)"
25+25 Pos. Male DIL Horizontal Throughboard Conn. Latches RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G125-MH25005L2P | G125-MH25005L2P-ND | 76Y3285 |
| Product Name | 25+25 Pos. Male DIL Horizontal Throughboard Conn. Latches | Headers, Male Pins | 25+25 Pos. Male Dil Horizontal Throughboard Conn. Latches Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 2.8 amps | 2.0 amps | |
| Contact Pitch | 1.25 mm (0.0492 inch) | ||
| Number of Contacts | 50 # | 50 # |