HARWIN 3+3 Pos. Female DIL Vertical SMT Conn. Screw-Lok Reverse Fix Board Mount G125-FS10605F3P

Description
Female Double Row Vertical Surface Mount connector - 6 contacts (3+3). Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5mm board mount studs. Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Female Double Row Vertical Surface Mount connector - 6 contacts (3+3). Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5mm board mount studs. Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Female DIL Vertical SMT Conn. Screw-Lok Reverse Fix Board Mount - G125-FS10605F3P - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Female DIL Vertical SMT Conn. Screw-Lok Reverse Fix Board Mount
G125-FS10605F3P
3+3 Pos. Female DIL Vertical SMT Conn. Screw-Lok Reverse Fix Board Mount G125-FS10605F3P
Female Double Row Vertical Surface Mount connector - 6 contacts (3+3). Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5mm board mount studs. Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Female Double Row Vertical Surface Mount connector - 6 contacts (3+3). Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5mm board mount studs. Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief.
  • Supplied in tape strips with pick and place cap. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-4092-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-4092-ND
Headers, Receptacles, Female Sockets 952-4092-ND
"6 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold"

"6 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
G125-FS10605F3P
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets G125-FS10605F3P
CONN RCPT 6POS 0.049 GOLD SMD

CONN RCPT 6POS 0.049 GOLD SMD

Supplier's Site
Connector, Rcpt, 6Pos, 2Row, 1.25Mm; Connector Systems Harwin - 84AC1602 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 2Row, 1.25Mm; Connector Systems Harwin
84AC1602
Connector, Rcpt, 6Pos, 2Row, 1.25Mm; Connector Systems Harwin 84AC1602
CONNECTOR, RCPT, 6POS, 2ROW, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:Gecko SL G125 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 2ROW, 1.25MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:Gecko SL G125 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number G125-FS10605F3P 952-4092-ND G125-FS10605F3P 84AC1602
Product Name 3+3 Pos. Female DIL Vertical SMT Conn. Screw-Lok Reverse Fix Board Mount Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 6Pos, 2Row, 1.25Mm; Connector Systems Harwin
Gender Female / Jack
Current Rating 2.8 amps 2.0 amps 2.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Number of Contacts 6 # 6 #
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data