HARWIN 5+5 Pos. Male DIL Vertical SMT Conn. Latches (T+R) G125-MS11005L3R

Description
Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 10 contacts (5+5). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 10 contacts (5+5). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Vertical SMT Conn. Latches (T+R) - G125-MS11005L3R - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Vertical SMT Conn. Latches (T+R)
G125-MS11005L3R
5+5 Pos. Male DIL Vertical SMT Conn. Latches (T+R) G125-MS11005L3R
Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 10 contacts (5+5). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 10 contacts (5+5). Surface Mount hold-down areas give additional strain relief when soldered to the PCB.
  • Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-G125-MS11005L3RTR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-G125-MS11005L3RTR-ND
Headers, Male Pins 952-G125-MS11005L3RTR-ND
"Connector Header Surface Mount 10 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 10 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - 952-G125-MS11005L3RCT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-G125-MS11005L3RCT-ND
Headers, Male Pins 952-G125-MS11005L3RCT-ND
"Connector Header Surface Mount 10 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 10 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - 952-G125-MS11005L3RDKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-G125-MS11005L3RDKR-ND
Headers, Male Pins 952-G125-MS11005L3RDKR-ND
"Connector Header Surface Mount 10 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 10 position 0.049"" (1.25mm)"

Buy Now Datasheet
5+5 Pos. Male Dil Vertical Smt Conn. Latches (T+R) Rohs Compliant Harwin - 01X1703 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Male Dil Vertical Smt Conn. Latches (T+R) Rohs Compliant Harwin
01X1703
5+5 Pos. Male Dil Vertical Smt Conn. Latches (T+R) Rohs Compliant Harwin 01X1703
5+5 Pos. Male DIL Vertical SMT Conn. Latches (T+R) RoHS Compliant: Yes

5+5 Pos. Male DIL Vertical SMT Conn. Latches (T+R) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number G125-MS11005L3R 952-G125-MS11005L3RTR-ND 01X1703
Product Name 5+5 Pos. Male DIL Vertical SMT Conn. Latches (T+R) Headers, Male Pins 5+5 Pos. Male Dil Vertical Smt Conn. Latches (T+R) Rohs Compliant Harwin
Gender Male / Plug
Current Rating 2.8 amps 2.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26382-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A55200-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PCB Connectors - NCS-FRL4G-P100-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PC Pin, Single Post Connectors - 36-1368-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
3 suppliers