HARWIN 25+25 Pos. Female DIL Vertical SMT Conn. Screw-Lok Reverse Fix G125-FS15005F2P

Description
Female Double Row Vertical Surface Mount connector - 50 contacts (25+25). Fitted with internally threaded Screw-Loks, for reverse fixing. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Female Double Row Vertical Surface Mount connector - 50 contacts (25+25). Fitted with internally threaded Screw-Loks, for reverse fixing. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Female DIL Vertical SMT Conn. Screw-Lok Reverse Fix - G125-FS15005F2P - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Female DIL Vertical SMT Conn. Screw-Lok Reverse Fix
G125-FS15005F2P
25+25 Pos. Female DIL Vertical SMT Conn. Screw-Lok Reverse Fix G125-FS15005F2P
Female Double Row Vertical Surface Mount connector - 50 contacts (25+25). Fitted with internally threaded Screw-Loks, for reverse fixing. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Female Double Row Vertical Surface Mount connector - 50 contacts (25+25). Fitted with internally threaded Screw-Loks, for reverse fixing.
  • Supplied in tape strips with pick and place cap. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-4107-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-4107-ND
Headers, Receptacles, Female Sockets 952-4107-ND
"50 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold"

"50 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold"

Buy Now Datasheet
Connector, Rcpt, 50Pos, 2Row, 1.25Mm; Connector Systems Harwin - 84AC1615 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 50Pos, 2Row, 1.25Mm; Connector Systems Harwin
84AC1615
Connector, Rcpt, 50Pos, 2Row, 1.25Mm; Connector Systems Harwin 84AC1615
CONNECTOR, RCPT, 50POS, 2ROW, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Product Range:Gecko SL G125 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 50POS, 2ROW, 1.25MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Product Range:Gecko SL G125 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
G125-FS15005F2P
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets G125-FS15005F2P
CONN RCPT 50POS 0.049 GOLD SMD

CONN RCPT 50POS 0.049 GOLD SMD

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number G125-FS15005F2P 952-4107-ND 84AC1615 G125-FS15005F2P
Product Name 25+25 Pos. Female DIL Vertical SMT Conn. Screw-Lok Reverse Fix Headers, Receptacles, Female Sockets Connector, Rcpt, 50Pos, 2Row, 1.25Mm; Connector Systems Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Gender Female / Jack
Current Rating 2.8 amps 2.0 amps 2.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Number of Contacts 50 # 50 #
Connector Type Header Connector; Receptacle Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data