HARWIN 3+3 Pos. Male Horizontal Metal Backshell for Gecko-SL, Panel Mount G125-9710602

Description
Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors. Additional lugs for rear panel mounting at mating face. Accessory only - connectors to be purchased separately. Use with the following 6-contact connector: male horizontal PCB connector G125-MH10605M4P. Use hex socket bolt G125-4520000B with hex nut G125-4510000B for mounting to PCBs or panels up to 2mm thickness.
Request a Quote
Description
Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors. Additional lugs for rear panel mounting at mating face. Accessory only - connectors to be purchased separately. Use with the following 6-contact connector: male horizontal PCB connector G125-MH10605M4P. Use hex socket bolt G125-4520000B with hex nut G125-4510000B for mounting to PCBs or panels up to 2mm thickness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G125-9710602 is a 3+3 position male horizontal metal backshell designed for use with Gecko-SL connectors. It features a robust construction from aluminium alloy with an electroless nickel finish, ensuring durability and resistance to corrosion. This backshell is intended for panel mounting and includes additional lugs for secure attachment at the mating face. The product is compatible with various total contact configurations, including 6, 10, 12, 16, 20, 26, 34, and 50 contacts, allowing flexibility in design. Recommended mounting hardware includes a hex socket bolt (G125-4520000B) and a slotted nut (G125-4510000B), suitable for panels or PCBs up to 2mm thick. The backshell is designed to facilitate effective shielding when used with compatible connectors, making it a suitable choice for applications requiring reliable electrical performance and mechanical stability.

Datasheet Summary
Powered by GS/AI

The G125-9710602 is a 3+3 position male horizontal metal backshell designed for use with Gecko-SL connectors. It features a robust construction from aluminium alloy with an electroless nickel finish, ensuring durability and resistance to corrosion. This backshell is intended for panel mounting and includes additional lugs for secure attachment at the mating face. The product is compatible with various total contact configurations, including 6, 10, 12, 16, 20, 26, 34, and 50 contacts, allowing flexibility in design. Recommended mounting hardware includes a hex socket bolt (G125-4520000B) and a slotted nut (G125-4510000B), suitable for panels or PCBs up to 2mm thick. The backshell is designed to facilitate effective shielding when used with compatible connectors, making it a suitable choice for applications requiring reliable electrical performance and mechanical stability.

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male Horizontal Metal Backshell for Gecko-SL, Panel Mount - G125-9710602 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male Horizontal Metal Backshell for Gecko-SL, Panel Mount
G125-9710602
3+3 Pos. Male Horizontal Metal Backshell for Gecko-SL, Panel Mount G125-9710602
Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors. Additional lugs for rear panel mounting at mating face. Accessory only - connectors to be purchased separately. Use with the following 6-contact connector: male horizontal PCB connector G125-MH10605M4P. Use hex socket bolt G125-4520000B with hex nut G125-4510000B for mounting to PCBs or panels up to 2mm thickness.
  • Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors. Additional lugs for rear panel mounting at mating face. Accessory only - connectors to be purchased separately.
  • Use with the following 6-contact connector: male horizontal PCB connector G125-MH10605M4P.
  • Use hex socket bolt G125-4520000B with hex nut G125-4510000B for mounting to PCBs or panels up to 2mm thickness.
Supplier's Site Datasheet
Rectangular Connector Accessories - 952-G125-9710602-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
952-G125-9710602-ND
Rectangular Connector Accessories 952-G125-9710602-ND
Connector Backshell For Gecko Series

Connector Backshell For Gecko Series

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number G125-9710602 952-G125-9710602-ND
Product Name 3+3 Pos. Male Horizontal Metal Backshell for Gecko-SL, Panel Mount Rectangular Connector Accessories
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products