HARWIN 10+10 Pos. Male DIL Horizontal Throughboard Conn. no Latches (T+R) G125-MH22005L7R

Description
Double Row male 4.7mm PC Tail connector, Surface Mount fixings (no latches) - 20 contacts (10+10). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied on Tape and Reel. Fixing can also be used when no board fixing is required. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Double Row male 4.7mm PC Tail connector, Surface Mount fixings (no latches) - 20 contacts (10+10). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied on Tape and Reel. Fixing can also be used when no board fixing is required. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL Horizontal Throughboard Conn. no Latches (T+R) - G125-MH22005L7R - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL Horizontal Throughboard Conn. no Latches (T+R)
G125-MH22005L7R
10+10 Pos. Male DIL Horizontal Throughboard Conn. no Latches (T+R) G125-MH22005L7R
Double Row male 4.7mm PC Tail connector, Surface Mount fixings (no latches) - 20 contacts (10+10). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied on Tape and Reel. Fixing can also be used when no board fixing is required. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Double Row male 4.7mm PC Tail connector, Surface Mount fixings (no latches) - 20 contacts (10+10). Surface Mount hold-down areas give additional strain relief when soldered to the PCB.
  • Supplied on Tape and Reel. Fixing can also be used when no board fixing is required. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Board Mount Connectors
Product Number G125-MH22005L7R
Product Name 10+10 Pos. Male DIL Horizontal Throughboard Conn. no Latches (T+R)
Gender Male / Plug
Unlock Full Specs
to access all available technical data