"26 Position Receptacle Connector 0.049"" (1.25mm) Through Hole Gold"
CONN RCPT 26POS 0.049 GOLD PCB
13+13 Pos. Female DIL Vertical Thro RoHS Compliant: Yes
Wire-To-Board Connector, Gecko G125 Series, Through Hole, Receptacle, 26, 1.25 mm RoHS Compliant: Yes
| Harwin Plc | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G125-FV12605L0R | G125-FV12605L0R-ND | G125-FV12605L0R | 75X9548 |
| Product Name | 13+13 Pos. Female DIL Vertical Throughboard Conn. for Latches (T+R) | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 13+13 Pos. Female Dil Vertical Thro Rohs Compliant Harwin |
| Gender | Female / Jack | |||
| Current Rating | 2.8 amps | 2.0 amps | 2.0 amps | |
| Contact Pitch | 1.25 mm (0.0492 inch) | |||
| Number of Contacts | 26 # | 26 # |