"20 Position Receptacle Connector 0.049"" (1.25mm) Through Hole Gold"
Wire-To-Board Connector, Gecko G125 Series, Through Hole, Receptacle, 20, 1.25 mm RoHS Compliant: Yes
CONN RCPT 20POS 0.049 GOLD PCB
| Harwin Plc | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G125-FV12005L0R | G125-FV12005L0R-ND | 75X9546 | G125-FV12005L0R |
| Product Name | 10+10 Pos. Female DIL Vertical Throughboard Conn. for Latches (T+R) | Headers, Receptacles, Female Sockets | Wire-To-Board Connector, Gecko G125 Series, Through Hole, Receptacle, 20, 1.25 Mm Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Gender | Female / Jack | |||
| Current Rating | 2.8 amps | 2.0 amps | 2.0 amps | |
| Contact Pitch | 1.25 mm (0.0492 inch) | |||
| Number of Contacts | 20 # | 20 # |