"Connector Header Through Hole, Right Angle 50 position 0.049"" (1.25mm)"
| Harwin Plc | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | G125-MH15005L5P | 952-2718-ND |
| Product Name | 25+25 Pos. Male DIL Horizontal Throughboard Conn. no Latches | Headers, Male Pins |
| Gender | Male / Plug | |
| Current Rating | 2.8 amps | 2.0 amps |
| Contact Pitch | 1.25 mm (0.0492 inch) | |
| Number of Contacts | 50 # | 50 # |