"34 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold"
CONNECTOR, RCPT, 34POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:34Contacts;
CONN RCPT 34POS 0.049 GOLD SMD
| Harwin Plc | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G125-FS13405L0P | 952-2619-ND | 56AC5627 | G125-FS13405L0P |
| Product Name | 17+17 Pos. Female DIL Vertical SMT Conn. for Latches | Headers, Receptacles, Female Sockets | Connector, Rcpt, 34Pos, 2Row, 1.25Mm; Pitch Spacing Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Gender | Female / Jack | |||
| Current Rating | 2.8 amps | 2.0 amps | 2.0 amps | |
| Contact Pitch | 1.25 mm (0.0492 inch) | |||
| Number of Contacts | 34 # | 34 # |