HARWIN 5+5 Pos. Female DIL Vertical SMT Conn. for Latches (T+R) G125-FS11005L0R

Description
Female Double Row Vertical Surface Mount connector - 10 contacts (5+5). Compatible housing style for male connectors with latches. Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Female Double Row Vertical Surface Mount connector - 10 contacts (5+5). Compatible housing style for male connectors with latches. Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female DIL Vertical SMT Conn. for Latches (T+R) - G125-FS11005L0R - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female DIL Vertical SMT Conn. for Latches (T+R)
G125-FS11005L0R
5+5 Pos. Female DIL Vertical SMT Conn. for Latches (T+R) G125-FS11005L0R
Female Double Row Vertical Surface Mount connector - 10 contacts (5+5). Compatible housing style for male connectors with latches. Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Female Double Row Vertical Surface Mount connector - 10 contacts (5+5). Compatible housing style for male connectors with latches.
  • Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-4185-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-4185-2-ND
Headers, Receptacles, Female Sockets 952-4185-2-ND
"10 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold"

"10 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-4185-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-4185-1-ND
Headers, Receptacles, Female Sockets 952-4185-1-ND
"10 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold"

"10 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-4185-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-4185-6-ND
Headers, Receptacles, Female Sockets 952-4185-6-ND
"10 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold"

"10 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold"

Buy Now Datasheet
5+5 Pos. Female Dil Vertical Smt Conn. For Latches (T+R) Rohs Compliant Harwin - 04X3125 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Female Dil Vertical Smt Conn. For Latches (T+R) Rohs Compliant Harwin
04X3125
5+5 Pos. Female Dil Vertical Smt Conn. For Latches (T+R) Rohs Compliant Harwin 04X3125
5+5 Pos. Female DIL Vertical SMT Conn. for Latches (T+R) RoHS Compliant: Yes

5+5 Pos. Female DIL Vertical SMT Conn. for Latches (T+R) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number G125-FS11005L0R 952-4185-2-ND 04X3125
Product Name 5+5 Pos. Female DIL Vertical SMT Conn. for Latches (T+R) Headers, Receptacles, Female Sockets 5+5 Pos. Female Dil Vertical Smt Conn. For Latches (T+R) Rohs Compliant Harwin
Gender Female / Jack
Current Rating 2.8 amps 2.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-137LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29052-015TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PCB Connectors - NCS-FL2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details