Mfr: Freescale Semiconductor
Category: Sensors, Transducers - Particle, Dust Sensors
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 76
Number of Rows: 3
Row Spacing - Mating: 0.050" (1.27mm)
"Connector Header Surface Mount 10 position 0.049"" (1.25mm)"
5+5 Pos. Male DIL Vertical SMT Conn RoHS Compliant: Yes
| Harwin Plc | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G125-MS11005M2P | 952-3635-ND | 52AC4348 | |
| Product Name | 5+5 Pos. Male DIL Vertical SMT Conn. Screw-Lok Board Mount | Sensors, Transducers - Particle, Dust Sensors | Headers, Male Pins | 5+5 Pos. Male Dil Vertical Smt Conn Rohs Compliant Harwin |
| Gender | Male / Plug | |||
| Current Rating | 2.8 amps | 2.0 amps | ||
| Contact Pitch | 1.25 mm (0.0492 inch) |