"2 (1 x 2) Position Shunt Connector Non-Insulated 0.400"" (10.16mm) Gold"
2-Pos 10.16mm Pitch Male Brass Gold Plated Connector Product overview: D3082-05 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-D3082-05 can be used for catalog matching and distributor lookup.
Manufacturer: Harwin Inc.
Category: Connectors, Interconnects- Shunts, Jumpers
Series: D308
Package: Bulk
Product Status: Active
Type: Non-Insulated
Gender: Male Pins
Pitch: 0.400" (10.16mm)
Height: 0.359" (9.13mm)
Contact Finish: Gold
Ø1mm Uninsulated Shorting Plug, gold, 10
1MM UNINSULATED SHORTING PLUG
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-1873-ND | 304-D3082-05 | D3082-05 | D3082-05 | |
| Product Name | Shunts, Jumpers | Electronic Connector | Connectors, Interconnects- Shunts, Jumpers | Hardware | Shunts, Jumpers |
| Gender | Male / Plug | Male / Plug |