"Connector Header Surface Mount 10 position 0.049"" (1.25mm)"
CONNECTOR, HEADER, 10POS, 2ROW, 1.25MM; Connector Systems:Board-to-Boa
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G125-MS11005L3P | 952-2543-ND | 56AC5635 |
| Product Name | 5+5 Pos. Male DIL Vertical SMT Conn. Latches | Headers, Male Pins | Connector, Header, 10Pos, 2Row, 1.25Mm; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Current Rating | 2.8 amps | 2.0 amps | |
| Contact Pitch | 1.25 mm (0.0492 inch) | ||
| Number of Contacts | 10 # | 10 # |