"50 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold"
CONN RCPT 50POS 0.049 GOLD SMD
25+25 Pos. Female DIL Vertical SMT Conn. for Latches (T+R) RoHS Compliant: Yes
| Harwin Plc | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G125-FS15005L0R | G125-FS15005L0R-ND | G125-FS15005L0R | 75X9536 |
| Product Name | 25+25 Pos. Female DIL Vertical SMT Conn. for Latches (T+R) | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 25+25 Pos. Female Dil Vertical Smt Conn. For Latches (T+R) Rohs Compliant Harwin |
| Gender | Female / Jack | |||
| Current Rating | 2.8 amps | 2.0 amps | 2.0 amps | |
| Contact Pitch | 1.25 mm (0.0492 inch) | |||
| Number of Contacts | 50 # | 50 # |