HARWIN 5+5 Pos. Male DIL Horizontal Throughboard Conn. Screw-Lok Board Mount G125-MH11005M4P

Description
Male Double Row 3mm PC Tail connector, Screw-Lok fixings suitable for board mount - 10 contacts (5+5). Use with hex socket bolts G125-4520000B (5mm) for board mount retention. Supplied in tape strips. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male Double Row 3mm PC Tail connector, Screw-Lok fixings suitable for board mount - 10 contacts (5+5). Use with hex socket bolts G125-4520000B (5mm) for board mount retention. Supplied in tape strips. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Horizontal Throughboard Conn. Screw-Lok Board Mount - G125-MH11005M4P - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Horizontal Throughboard Conn. Screw-Lok Board Mount
G125-MH11005M4P
5+5 Pos. Male DIL Horizontal Throughboard Conn. Screw-Lok Board Mount G125-MH11005M4P
Male Double Row 3mm PC Tail connector, Screw-Lok fixings suitable for board mount - 10 contacts (5+5). Use with hex socket bolts G125-4520000B (5mm) for board mount retention. Supplied in tape strips. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male Double Row 3mm PC Tail connector, Screw-Lok fixings suitable for board mount - 10 contacts (5+5). Use with hex socket bolts G125-4520000B (5mm) for board mount retention.
  • Supplied in tape strips. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-G125-MH11005M4P-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-G125-MH11005M4P-ND
Headers, Male Pins 952-G125-MH11005M4P-ND
"Connector Header Through Hole, Right Angle 10 position 0.049"" (1.25mm)"

"Connector Header Through Hole, Right Angle 10 position 0.049"" (1.25mm)"

Buy Now Datasheet
Wtb Conn, Header, 10Pos, 2Row, 1.25Mm; Connector Systems Harwin - 83AH0033 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 10Pos, 2Row, 1.25Mm; Connector Systems Harwin
83AH0033
Wtb Conn, Header, 10Pos, 2Row, 1.25Mm; Connector Systems Harwin 83AH0033
WTB CONN, HEADER, 10POS, 2ROW, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Gecko SL G125 Series RoHS Compliant: Yes

WTB CONN, HEADER, 10POS, 2ROW, 1.25MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Gecko SL G125 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number G125-MH11005M4P 952-G125-MH11005M4P-ND 83AH0033
Product Name 5+5 Pos. Male DIL Horizontal Throughboard Conn. Screw-Lok Board Mount Headers, Male Pins Wtb Conn, Header, 10Pos, 2Row, 1.25Mm; Connector Systems Harwin
Gender Male / Plug
Current Rating 2.8 amps 2.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Number of Contacts 10 # 10 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A0104-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
PCB Connectors - NC2-FL2G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PwrBlade ® - 51915-059LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector; USB
Connector Type RJ-45; USB A
Gender Female / Jack
View Details