HARWIN 25+25 Pos. Female DIL Vertical SMT Conn. for Latches G125-FS15005L0P

Description
Female Double Row Vertical Surface Mount connector - 50 contacts (25+25). Compatible housing style for male connectors with latches. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote
Description
Female Double Row Vertical Surface Mount connector - 50 contacts (25+25). Compatible housing style for male connectors with latches. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G125-FS15005L0P is a female double row vertical surface mount connector featuring 50 contacts arranged in a 25+25 configuration. It is designed for compatibility with male connectors that have latches, ensuring secure connections. The connector is supplied in tape strips, which facilitates automated assembly processes, and includes a pick and place cap for ease of handling during installation. The contact area and termination are finished in gold, providing enhanced conductivity and corrosion resistance. For detailed pin numbering and specifications, reference to Component Specification C125XX is recommended. This connector is suitable for applications requiring reliable and efficient surface mount connections.

Datasheet Summary
Powered by GS/AI

The G125-FS15005L0P is a female double row vertical surface mount connector featuring 50 contacts arranged in a 25+25 configuration. It is designed for compatibility with male connectors that have latches, ensuring secure connections. The connector is supplied in tape strips, which facilitates automated assembly processes, and includes a pick and place cap for ease of handling during installation. The contact area and termination are finished in gold, providing enhanced conductivity and corrosion resistance. For detailed pin numbering and specifications, reference to Component Specification C125XX is recommended. This connector is suitable for applications requiring reliable and efficient surface mount connections.

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Female DIL Vertical SMT Conn. for Latches - G125-FS15005L0P - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Female DIL Vertical SMT Conn. for Latches
G125-FS15005L0P
25+25 Pos. Female DIL Vertical SMT Conn. for Latches G125-FS15005L0P
Female Double Row Vertical Surface Mount connector - 50 contacts (25+25). Compatible housing style for male connectors with latches. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Female Double Row Vertical Surface Mount connector - 50 contacts (25+25). Compatible housing style for male connectors with latches.
  • Supplied in tape strips with pick and place cap. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-2770-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-2770-ND
Headers, Receptacles, Female Sockets 952-2770-ND
"50 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold"

"50 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold"

Buy Now Datasheet
25+25 Pos. Female Dil Vertical Smt Conn. For Latches Rohs Compliant Harwin - 75X9535 - Newark, An Avnet Company
Chicago, IL, United States
25+25 Pos. Female Dil Vertical Smt Conn. For Latches Rohs Compliant Harwin
75X9535
25+25 Pos. Female Dil Vertical Smt Conn. For Latches Rohs Compliant Harwin 75X9535
25+25 Pos. Female DIL Vertical SMT Conn. for Latches RoHS Compliant: Yes

25+25 Pos. Female DIL Vertical SMT Conn. for Latches RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
G125-FS15005L0P
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets G125-FS15005L0P
CONN RCPT 50POS 0.049 GOLD SMD

CONN RCPT 50POS 0.049 GOLD SMD

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number G125-FS15005L0P 952-2770-ND 75X9535 G125-FS15005L0P
Product Name 25+25 Pos. Female DIL Vertical SMT Conn. for Latches Headers, Receptacles, Female Sockets 25+25 Pos. Female Dil Vertical Smt Conn. For Latches Rohs Compliant Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Gender Female / Jack
Current Rating 2.8 amps 2.0 amps 2.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Number of Contacts 50 # 50 #
Unlock Full Specs
to access all available technical data