HARWIN 5+5 Pos. Male Plug DIL Right-Angle 3.2mm THT Connector, no Latch THT Hold-Down (T+R) G125-MH11005L5R

Description
Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 10 contacts (5+5). Throughboard barbs for 1.6mm PCB thickness can be used as location pegs, or soldered to PCB for additional strain relief. Packaged in Tape and Reel (pick and place using the connector housing). No latches. Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 10 contacts (5+5). Throughboard barbs for 1.6mm PCB thickness can be used as location pegs, or soldered to PCB for additional strain relief. Packaged in Tape and Reel (pick and place using the connector housing). No latches. Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male Plug DIL Right-Angle 3.2mm THT Connector, no Latch THT Hold-Down (T+R) - G125-MH11005L5R - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male Plug DIL Right-Angle 3.2mm THT Connector, no Latch THT Hold-Down (T+R)
G125-MH11005L5R
5+5 Pos. Male Plug DIL Right-Angle 3.2mm THT Connector, no Latch THT Hold-Down (T+R) G125-MH11005L5R
Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 10 contacts (5+5). Throughboard barbs for 1.6mm PCB thickness can be used as location pegs, or soldered to PCB for additional strain relief. Packaged in Tape and Reel (pick and place using the connector housing). No latches. Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 10 contacts (5+5). Throughboard barbs for 1.6mm PCB thickness can be used as location pegs, or soldered to PCB for additional strain relief.
  • Packaged in Tape and Reel (pick and place using the connector housing). No latches. Gold finish on contact areas and terminations.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Board Mount Connectors
Product Number G125-MH11005L5R
Product Name 5+5 Pos. Male Plug DIL Right-Angle 3.2mm THT Connector, no Latch THT Hold-Down (T+R)
Gender Male / Plug
Unlock Full Specs
to access all available technical data