HARWIN 6+6 Pos. Male DIL Vertical SMT Conn. Latches G125-MS11205L3P

Description
Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 12 contacts (6+6). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 12 contacts (6+6). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male DIL Vertical SMT Conn. Latches - G125-MS11205L3P - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male DIL Vertical SMT Conn. Latches
G125-MS11205L3P
6+6 Pos. Male DIL Vertical SMT Conn. Latches G125-MS11205L3P
Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 12 contacts (6+6). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 12 contacts (6+6). Surface Mount hold-down areas give additional strain relief when soldered to the PCB.
  • Supplied in tape strips with pick and place cap. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Rectangular Connectors - G125-MS11205L3P - 919423-G125-MS11205L3P - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - G125-MS11205L3P
919423-G125-MS11205L3P
Rectangular Connectors - G125-MS11205L3P 919423-G125-MS11205L3P
Manufacturer: Harwin Inc. Win Source Part Number: 919423-G125-MS11205L 3P Series: Gecko Operating Temperature Range: -65°C ~ 150°C Features: Connector Header Surface Mount 12 position 0.049" (1.25mm) Package: Strip Mounting: Surface Mount Family Name: G125-MS1 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: G125-MS11205L3P-ND, 952-2443

Manufacturer: Harwin Inc.
Win Source Part Number: 919423-G125-MS11205L3P
Series: Gecko
Operating Temperature Range: -65°C ~ 150°C
Features: Connector Header Surface Mount 12 position 0.049" (1.25mm)
Package: Strip
Mounting: Surface Mount
Family Name: G125-MS1
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: G125-MS11205L3P-ND, 952-2443

Buy Now Datasheet
Headers, Male Pins - 952-2443-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2443-ND
Headers, Male Pins 952-2443-ND
"Connector Header Surface Mount 12 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 12 position 0.049"" (1.25mm)"

Buy Now Datasheet
Connector, Header, 12Pos, 2Row, 1.25Mm; Connector Systems Harwin - 61X9539 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 1.25Mm; Connector Systems Harwin
61X9539
Connector, Header, 12Pos, 2Row, 1.25Mm; Connector Systems Harwin 61X9539
CONNECTOR, HEADER, 12POS, 2ROW, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:Gecko G125 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROW, 1.25MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:Gecko G125 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number G125-MS11205L3P 919423-G125-MS11205L3P 952-2443-ND 61X9539
Product Name 6+6 Pos. Male DIL Vertical SMT Conn. Latches Rectangular Connectors - G125-MS11205L3P Headers, Male Pins Connector, Header, 12Pos, 2Row, 1.25Mm; Connector Systems Harwin
Gender Male / Plug
Current Rating 2.8 amps 2.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Number of Contacts 12 # 12 #
Unlock Full Specs
to access all available technical data