"Connector Header Through Hole, Right Angle 10 position 0.049"" (1.25mm)"
5+5 Pos. Male DIL Horizontal Throughboard Conn. no Latches RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G125-MH11005L7P | 952-2720-ND | 76Y3179 |
| Product Name | 5+5 Pos. Male DIL Horizontal Throughboard Conn. no Latches | Headers, Male Pins | 5+5 Pos. Male Dil Horizontal Throughboard Conn. No Latches Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 2.8 amps | 2.0 amps | |
| Contact Pitch | 1.25 mm (0.0492 inch) | ||
| Number of Contacts | 10 # | 10 # |