HARWIN IC Sockets D2816-42

Description
"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet
Description
"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 952-2211-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
952-2211-ND
IC Sockets 952-2211-ND
"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

Buy Now Datasheet
Swedesboro, NJ, United States
IC & Component Sockets
D2816-42
IC & Component Sockets D2816-42
2.54mm (0.1) Pitch Dual Row Throughboar

2.54mm (0.1) Pitch Dual Row Throughboar

Buy Now
Sockets for ICs, Transistors - D2816-42 - 772290-D2816-42 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - D2816-42
772290-D2816-42
Sockets for ICs, Transistors - D2816-42 772290-D2816-42
Manufacturer: Harwin Inc. Win Source Part Number: 772290-D2816-42 Series: D2 Packaging: Tube Type: DIP, 0.3" (7.62mm) Row Spacing Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: Open Frame Termination: Solder Current Rating: 1A Housing Material: Plastic Material Flammability Rating: UL94 V-0 Number of Positions or Pins (Grid): 16 (2 x 8) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 196.8μin (5.00μm) Contact Material - Post: Brass Termination Post Length: 0.126" (3.20mm) Contact Resistance: 10 mOhm Family Name: D28 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): ICA-163-STT; ICT-163-S-TT; 4-1571551-4; 816-AG12D-ES-LF; Introduction Date: May 09, 2005 ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Harwin Inc.
Win Source Part Number: 772290-D2816-42
Series: D2
Packaging: Tube
Type: DIP, 0.3" (7.62mm) Row Spacing
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: Open Frame
Termination: Solder
Current Rating: 1A
Housing Material: Plastic
Material Flammability Rating: UL94 V-0
Number of Positions or Pins (Grid): 16 (2 x 8)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Material - Mating: Beryllium Copper
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 196.8μin (5.00μm)
Contact Material - Post: Brass
Termination Post Length: 0.126" (3.20mm)
Contact Resistance: 10 mOhm
Family Name: D28
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): ICA-163-STT; ICT-163-S-TT; 4-1571551-4; 816-AG12D-ES-LF;
Introduction Date: May 09, 2005
ECCN: EAR99
Country of Origin: United Kingdom
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Connector, Dip Socket, 16 Position, Pc Board; No. Of Contacts Harwin - 93K6889 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dip Socket, 16 Position, Pc Board; No. Of Contacts Harwin
93K6889
Connector, Dip Socket, 16 Position, Pc Board; No. Of Contacts Harwin 93K6889
CONNECTOR, DIP SOCKET, 16 POSITION, PC BOARD; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:D28 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, DIP SOCKET, 16 POSITION, PC BOARD; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:D28 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Sockets for ICs, Transistors - D2816-42 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
D2816-42
Sockets for ICs, Transistors D2816-42
CONN IC DIP SOCKET 16POS GOLD

CONN IC DIP SOCKET 16POS GOLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-2211-ND D2816-42 772290-D2816-42 93K6889 D2816-42
Product Name IC Sockets IC & Component Sockets Sockets for ICs, Transistors - D2816-42 Connector, Dip Socket, 16 Position, Pc Board; No. Of Contacts Harwin Sockets for ICs, Transistors
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-11804400AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 44 #
View Details
3 suppliers
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Termination Through Hole
Mounting PC Mount
Number of Contacts 1 to 330 #
View Details
PCB Sockets - 1224748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details