"12 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold"
CONN RCPT 12POS 0.049 GOLD SMD
6+6 Pos. Female DIL Vertical SMT Conn. Screw-Lok RoHS Compliant: Yes
| Harwin Plc | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G125-FS11205F1P | 952-3628-ND | G125-FS11205F1P | 52AC4310 |
| Product Name | 6+6 Pos. Female DIL Vertical SMT Conn. Screw-Lok | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 6+6 Pos. Female Dil Vertical Smt Conn. Screw-Lok Rohs Compliant Harwin |
| Gender | Female / Jack | |||
| Current Rating | 2.8 amps | 2.0 amps | 2.0 amps | |
| Contact Pitch | 1.25 mm (0.0492 inch) | |||
| Number of Contacts | 12 # | 12 # |