"12 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold"
CONNECTOR, RCPT, 12POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:12Contacts;
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G125-FS11205F2R | G125-FS11205F2R-ND | 28AK9940 |
| Product Name | 6+6 Pos. Female DIL Vertical SMT Conn. Screw-Lok Reverse Fix (T+R) | Headers, Receptacles, Female Sockets | Connector, Rcpt, 12Pos, 2Row, 1.25Mm; Pitch Spacing Harwin |
| Gender | Female / Jack | ||
| Current Rating | 2.8 amps | 2.0 amps | |
| Contact Pitch | 1.25 mm (0.0492 inch) | ||
| Number of Contacts | 12 # | 12 # |