Connector Header Through Hole, Right Angle 26 position 0.049" (1.25mm)
WTB CONN, HEADER, 26POS, 2ROW, 1.25MM; Connector Systems:Wire-to-Boar
Harwin Plc | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | G125-MH12605M4P | 952-G125-MH12605M4P-ND | 83AH0041 |
Product Name | 13+13 Pos. Male DIL Horizontal Throughboard Conn. Screw-Lok Board Mount | Headers, Male Pins | Wtb Conn, Header, 26Pos, 2Row, 1.25Mm; Connector Systems Harwin |
Gender | Male / Plug | ||
Current Rating | 2.8 amps | 2.0 amps | |
Contact Pitch | 1.25 mm (0.0492 inch) | ||
Number of Contacts | 26 # | 26 # |