"32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
2.54mm (0.1) Pitch Dual Row Throughboar
SOCKET IC, DIL, 32WAY, PK12; No. of Contacts:32Contacts;
CONN IC DIP SOCKET 32POS GOLD
CONN IC DIP SOCKET 32POS GOLD
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-2746-ND | D2832-42 | 93K6895 | 322-D2832-42 | D2832-42 |
| Product Name | IC Sockets | IC & Component Sockets | Socket Ic, Dil, 32Way, Pk12; No. Of Contacts Harwin | CONN IC DIP SOCKET 32POS GOLD | Sockets for ICs, Transistors |
| Mounting | Through Hole | Through Hole |