HARWIN 3+3 Pos. Male DIL Vertical SMT Conn. Latches G125-MS10605L3P

Description
Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 6 contacts (3+3). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 6 contacts (3+3). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL Vertical SMT Conn. Latches - G125-MS10605L3P - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL Vertical SMT Conn. Latches
G125-MS10605L3P
3+3 Pos. Male DIL Vertical SMT Conn. Latches G125-MS10605L3P
Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 6 contacts (3+3). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 6 contacts (3+3). Surface Mount hold-down areas give additional strain relief when soldered to the PCB.
  • Supplied in tape strips with pick and place cap. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
314-G125-MS10605L3P
SMD Electronic Connector 314-G125-MS10605L3P
6 Pos 1.25mm Shrouded Header, Gold, SMD Product overview: G125-MS10605L3P from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-G125-MS10605L3P can be used for catalog matching and distributor lookup.

6 Pos 1.25mm Shrouded Header, Gold, SMD Product overview: G125-MS10605L3P from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-G125-MS10605L3P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 952-2542-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2542-ND
Headers, Male Pins 952-2542-ND
"Connector Header Surface Mount 6 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 6 position 0.049"" (1.25mm)"

Buy Now Datasheet
Connector, Header, 6Pos, 2Row, 1.25Mm; Connector Systems Harwin - 56AC5634 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 1.25Mm; Connector Systems Harwin
56AC5634
Connector, Header, 6Pos, 2Row, 1.25Mm; Connector Systems Harwin 56AC5634
CONNECTOR, HEADER, 6POS, 2ROW, 1.25MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.25mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:Gecko G125 Series; Connector Shroud:- RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 1.25MM; Connector Systems:Board-to-Board; Pitch Spacing:1.25mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:Gecko G125 Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number G125-MS10605L3P 314-G125-MS10605L3P 952-2542-ND 56AC5634
Product Name 3+3 Pos. Male DIL Vertical SMT Conn. Latches SMD Electronic Connector Headers, Male Pins Connector, Header, 6Pos, 2Row, 1.25Mm; Connector Systems Harwin
Gender Male / Plug
Current Rating 2.8 amps 2.0 amps 2.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Number of Contacts 6 # 6 #
Unlock Full Specs
to access all available technical data