- Trained on our vast library of engineering resources.

HARWIN 4+4 Pos. Male Horizontal Throughboard Conn. Screw-Lok Board Mount G125-MH104M4-04AD000P

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Male Horizontal Throughboard Conn. Screw-Lok Board Mount - G125-MH104M4-04AD000P - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Male Horizontal Throughboard Conn. Screw-Lok Board Mount
G125-MH104M4-04AD000P
4+4 Pos. Male Horizontal Throughboard Conn. Screw-Lok Board Mount G125-MH104M4-04AD000P
Male Horizontal Throughboard connector – 4 power, 4 signal contact arrangement. Power contacts are 3.5mm termination length, signal are 3.3mm. Fitted with threaded Screw-Lok fixings. Use with hex socket bolts G125-4520000B (5mm) for board mount retention. Supplied in tape strips. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male Horizontal Throughboard connector – 4 power, 4 signal contact arrangement. Power contacts are 3.5mm termination length, signal are 3.3mm. Fitted with threaded Screw-Lok fixings. Use with hex socket bolts G125-4520000B (5mm) for board mount retention.
  • Supplied in tape strips. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-G125-MH104M4-04AD000P-ND - DigiKey
Thief River Falls, MN, United States
HDR MALE R/A 4PWR + 4SIGNAL

HDR MALE R/A 4PWR + 4SIGNAL

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number G125-MH104M4-04AD000P 952-G125-MH104M4-04AD000P-ND
Product Name 4+4 Pos. Male Horizontal Throughboard Conn. Screw-Lok Board Mount Headers, Male Pins
Gender Male / Plug
Current Rating 10.0 amps 2.0 to 10.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Junior 9V socket with crimp lug - 271 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Crimp
View Details
2 suppliers
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
 - 1216939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface Mount
View Details
Nano Strip Connectors - A79008-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details