"10 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold"
| Harwin Plc | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | G125-FS11005F1R | G125-FS11005F1R-ND |
| Product Name | 5+5 Pos. Female DIL Vertical SMT Conn. Screw-Lok (T+R) | Headers, Receptacles, Female Sockets |
| Gender | Female / Jack | |
| Current Rating | 2.8 amps | 2.0 amps |
| Contact Pitch | 1.25 mm (0.0492 inch) | |
| Number of Contacts | 10 # | 10 # |