HARWIN 3+3 Pos. Male DIL Vertical SMT Conn. Screw-Lok Board Mount G125-MS10605M2P

Description
Male Double Row Surface Mount connector, Screw-Lok fixings with 5mm board mount studs - 6 contacts (3+3). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male Double Row Surface Mount connector, Screw-Lok fixings with 5mm board mount studs - 6 contacts (3+3). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL Vertical SMT Conn. Screw-Lok Board Mount - G125-MS10605M2P - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL Vertical SMT Conn. Screw-Lok Board Mount
G125-MS10605M2P
3+3 Pos. Male DIL Vertical SMT Conn. Screw-Lok Board Mount G125-MS10605M2P
Male Double Row Surface Mount connector, Screw-Lok fixings with 5mm board mount studs - 6 contacts (3+3). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male Double Row Surface Mount connector, Screw-Lok fixings with 5mm board mount studs - 6 contacts (3+3). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief.
  • Supplied in tape strips with pick and place cap. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-3634-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3634-ND
Headers, Male Pins 952-3634-ND
"Connector Header Surface Mount 6 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 6 position 0.049"" (1.25mm)"

Buy Now Datasheet
3+3 Pos. Male Dil Vertical Smt Conn. Screw-Lok Board Mount Rohs Compliant Harwin - 52AC4342 - Newark, An Avnet Company
Chicago, IL, United States
3+3 Pos. Male Dil Vertical Smt Conn. Screw-Lok Board Mount Rohs Compliant Harwin
52AC4342
3+3 Pos. Male Dil Vertical Smt Conn. Screw-Lok Board Mount Rohs Compliant Harwin 52AC4342
3+3 Pos. Male DIL Vertical SMT Conn. Screw-Lok Board Mount RoHS Compliant: Yes

3+3 Pos. Male DIL Vertical SMT Conn. Screw-Lok Board Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Board Mount Connectors
Product Number G125-MS10605M2P 952-3634-ND 52AC4342
Product Name 3+3 Pos. Male DIL Vertical SMT Conn. Screw-Lok Board Mount Headers, Male Pins 3+3 Pos. Male Dil Vertical Smt Conn. Screw-Lok Board Mount Rohs Compliant Harwin
Gender Male / Plug
Current Rating 2.8 amps 2.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1224729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-032LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29400-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details