HARWIN 13+13 Pos. Cable Metal Backshell for Gecko-SL, Screw-Lok G125-96426F1

Description
Metal Backshell kit for cable connectors - includes 2 metal hood halves, extended fixing screw-loks with hex socket heads and short screws & nuts for joining the halves. For spare extended hood screw-loks, order G125-4440000. Use with female crimp housing G125-224269600 (26 contact) for standard gender fixings, or male crimp housing G125-324269600 (26 contact) for reverse gender fixings. Mate-before-Lock. Can be fitted after cable assembly construction. Tie-bands M80-9470000 and M80-9480000 available separately for attaching braid. See instruction sheet IS-45 for advice on use.
Request a Quote Datasheet
Description
Metal Backshell kit for cable connectors - includes 2 metal hood halves, extended fixing screw-loks with hex socket heads and short screws & nuts for joining the halves. For spare extended hood screw-loks, order G125-4440000. Use with female crimp housing G125-224269600 (26 contact) for standard gender fixings, or male crimp housing G125-324269600 (26 contact) for reverse gender fixings. Mate-before-Lock. Can be fitted after cable assembly construction. Tie-bands M80-9470000 and M80-9480000 available separately for attaching braid. See instruction sheet IS-45 for advice on use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Cable Metal Backshell for Gecko-SL, Screw-Lok - G125-96426F1 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Cable Metal Backshell for Gecko-SL, Screw-Lok
G125-96426F1
13+13 Pos. Cable Metal Backshell for Gecko-SL, Screw-Lok G125-96426F1
Metal Backshell kit for cable connectors - includes 2 metal hood halves, extended fixing screw-loks with hex socket heads and short screws & nuts for joining the halves. For spare extended hood screw-loks, order G125-4440000. Use with female crimp housing G125-224269600 (26 contact) for standard gender fixings, or male crimp housing G125-324269600 (26 contact) for reverse gender fixings. Mate-before-Lock. Can be fitted after cable assembly construction. Tie-bands M80-9470000 and M80-9480000 available separately for attaching braid. See instruction sheet IS-45 for advice on use.
  • Metal Backshell kit for cable connectors - includes 2 metal hood halves, extended fixing screw-loks with hex socket heads and short screws & nuts for joining the halves. For spare extended hood screw-loks, order G125-4440000.
  • Use with female crimp housing G125-224269600 (26 contact) for standard gender fixings, or male crimp housing G125-324269600 (26 contact) for reverse gender fixings. Mate-before-Lock. Can be fitted after cable assembly construction.
  • Tie-bands M80-9470000 and M80-9480000 available separately for attaching braid. See instruction sheet IS-45 for advice on use.
Supplier's Site Datasheet
Rectangular Connector Accessories - 952-4309-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
952-4309-ND
Rectangular Connector Accessories 952-4309-ND
Connector Backshell For Gecko Series

Connector Backshell For Gecko Series

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number G125-96426F1 952-4309-ND
Product Name 13+13 Pos. Cable Metal Backshell for Gecko-SL, Screw-Lok Rectangular Connector Accessories
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data