HARWIN 5+5 Pos. Female DIL Vertical SMT Conn. Screw-Lok Reverse Fix (T+R) G125-FS11005F2R

Description
Female Double Row Vertical Surface Mount connector - 10 contacts (5+5). Fitted with internally threaded Screw-Loks, for reverse fixing. Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Female Double Row Vertical Surface Mount connector - 10 contacts (5+5). Fitted with internally threaded Screw-Loks, for reverse fixing. Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female DIL Vertical SMT Conn. Screw-Lok Reverse Fix (T+R) - G125-FS11005F2R - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female DIL Vertical SMT Conn. Screw-Lok Reverse Fix (T+R)
G125-FS11005F2R
5+5 Pos. Female DIL Vertical SMT Conn. Screw-Lok Reverse Fix (T+R) G125-FS11005F2R
Female Double Row Vertical Surface Mount connector - 10 contacts (5+5). Fitted with internally threaded Screw-Loks, for reverse fixing. Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Female Double Row Vertical Surface Mount connector - 10 contacts (5+5). Fitted with internally threaded Screw-Loks, for reverse fixing.
  • Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - G125-FS11005F2R-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
G125-FS11005F2R-ND
Headers, Receptacles, Female Sockets G125-FS11005F2R-ND
"10 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold"

"10 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold"

Buy Now Datasheet
Connector, Rcpt, 10Pos, 2Row, 1.25Mm; Pitch Spacing Harwin - 28AK9938 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 1.25Mm; Pitch Spacing Harwin
28AK9938
Connector, Rcpt, 10Pos, 2Row, 1.25Mm; Pitch Spacing Harwin 28AK9938
CONNECTOR, RCPT, 10POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Gecko SL G125 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Gecko SL G125 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number G125-FS11005F2R G125-FS11005F2R-ND 28AK9938
Product Name 5+5 Pos. Female DIL Vertical SMT Conn. Screw-Lok Reverse Fix (T+R) Headers, Receptacles, Female Sockets Connector, Rcpt, 10Pos, 2Row, 1.25Mm; Pitch Spacing Harwin
Gender Female / Jack
Current Rating 2.8 amps 2.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Number of Contacts 10 # 10 #
Unlock Full Specs
to access all available technical data