"10 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold"
CONN RCPT 10POS 0.049 GOLD SMD
CONNECTOR, RCPT, 10POS, 2ROW, 1.25MM; Connector Systems:Wire-to-Boar
| Harwin Plc | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G125-FS11005L0P | 952-2618-ND | G125-FS11005L0P | 56AC5626 |
| Product Name | 5+5 Pos. Female DIL Vertical SMT Conn. for Latches | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 10Pos, 2Row, 1.25Mm; Connector Systems Harwin |
| Gender | Female / Jack | |||
| Current Rating | 2.8 amps | 2.0 amps | 2.0 amps | |
| Contact Pitch | 1.25 mm (0.0492 inch) | |||
| Number of Contacts | 10 # | 10 # |