HARWIN 5+5 Pos. Male DIL Vertical SMT Conn. no Latches G125-MS11005L0P

Description
Double Row male Surface Mount connector, no latches - 10 contacts (5+5). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Double Row male Surface Mount connector, no latches - 10 contacts (5+5). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Vertical SMT Conn. no Latches - G125-MS11005L0P - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Vertical SMT Conn. no Latches
G125-MS11005L0P
5+5 Pos. Male DIL Vertical SMT Conn. no Latches G125-MS11005L0P
Double Row male Surface Mount connector, no latches - 10 contacts (5+5). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Double Row male Surface Mount connector, no latches - 10 contacts (5+5). Connector housings are not fitted with latches.
  • Supplied in tape strips with pick and place cap. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2803-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2803-ND
Headers, Male Pins 952-2803-ND
"Connector Header Surface Mount 10 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 10 position 0.049"" (1.25mm)"

Buy Now Datasheet
5+5 Pos. Male Dil Vertical Smt Conn Rohs Compliant Harwin - 75X9778 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Male Dil Vertical Smt Conn Rohs Compliant Harwin
75X9778
5+5 Pos. Male Dil Vertical Smt Conn Rohs Compliant Harwin 75X9778
5+5 Pos. Male DIL Vertical SMT Conn RoHS Compliant: Yes

5+5 Pos. Male DIL Vertical SMT Conn RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number G125-MS11005L0P 952-2803-ND 75X9778
Product Name 5+5 Pos. Male DIL Vertical SMT Conn. no Latches Headers, Male Pins 5+5 Pos. Male Dil Vertical Smt Conn Rohs Compliant Harwin
Gender Male / Plug
Current Rating 2.8 amps 2.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Headers, Male Pins - A26659-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A50021-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details