HARWIN 25+25 Pos. Female DIL Vertical Throughboard Conn. Screw-Lok Reverse Fix Board Mount G125-FV15005F3P

Description
Female Double Row Vertical 3mm PC Tail connector - 50 contacts (25+25). Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5mm board mount studs. Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Female Double Row Vertical 3mm PC Tail connector - 50 contacts (25+25). Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5mm board mount studs. Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Female DIL Vertical Throughboard Conn. Screw-Lok Reverse Fix Board Mount - G125-FV15005F3P - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Female DIL Vertical Throughboard Conn. Screw-Lok Reverse Fix Board Mount
G125-FV15005F3P
25+25 Pos. Female DIL Vertical Throughboard Conn. Screw-Lok Reverse Fix Board Mount G125-FV15005F3P
Female Double Row Vertical 3mm PC Tail connector - 50 contacts (25+25). Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5mm board mount studs. Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Female Double Row Vertical 3mm PC Tail connector - 50 contacts (25+25). Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5mm board mount studs. Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief.
  • Supplied in tape strips with pick and place cap. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-4131-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-4131-ND
Headers, Receptacles, Female Sockets 952-4131-ND
"50 Position Receptacle Connector 0.049"" (1.25mm) Through Hole Gold"

"50 Position Receptacle Connector 0.049"" (1.25mm) Through Hole Gold"

Buy Now Datasheet
Connector, Rcpt, 50Pos, 2Row, 1.25Mm; Connector Systems Harwin - 84AC1632 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 50Pos, 2Row, 1.25Mm; Connector Systems Harwin
84AC1632
Connector, Rcpt, 50Pos, 2Row, 1.25Mm; Connector Systems Harwin 84AC1632
CONNECTOR, RCPT, 50POS, 2ROW, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:Gecko SL G125 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 50POS, 2ROW, 1.25MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:Gecko SL G125 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number G125-FV15005F3P 952-4131-ND 84AC1632
Product Name 25+25 Pos. Female DIL Vertical Throughboard Conn. Screw-Lok Reverse Fix Board Mount Headers, Receptacles, Female Sockets Connector, Rcpt, 50Pos, 2Row, 1.25Mm; Connector Systems Harwin
Gender Female / Jack
Current Rating 2.8 amps 2.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Number of Contacts 50 # 50 #
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1507-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Ethernet Connectors - 3316392 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Pcb mount
View Details