"Connector Header Surface Mount 6 position 0.049"" (1.25mm)"
CONN HEADER SMD 6POS 1.25MM
CONN HEADER SMD 6POS 1.25MM
3+3 Pos. Male DIL Vertical SMT Conn. Latches (T+R) RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G125-MS10605L3R | 952-G125-MS10605L3RTR-ND | 75X9777 |
| Product Name | 3+3 Pos. Male DIL Vertical SMT Conn. Latches (T+R) | Headers, Male Pins | 3+3 Pos. Male Dil Vertical Smt Conn. Latches (T+R) Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 2.8 amps | 2.0 amps | |
| Contact Pitch | 1.25 mm (0.0492 inch) |