"10 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold"
5+5 Pos. Female DIL Vertical SMT Conn. Screw-Lok RoHS Compliant: Yes
CONN RCPT 10POS 0.049 GOLD SMD
| Harwin Plc | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G125-FS11005F1P | 952-3627-ND | 52AC4308 | G125-FS11005F1P |
| Product Name | 5+5 Pos. Female DIL Vertical SMT Conn. Screw-Lok | Headers, Receptacles, Female Sockets | 5+5 Pos. Female Dil Vertical Smt Conn. Screw-Lok Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Gender | Female / Jack | |||
| Current Rating | 2.8 amps | 2.0 amps | 2.0 amps | |
| Contact Pitch | 1.25 mm (0.0492 inch) | |||
| Number of Contacts | 10 # | 10 # |