"Connector Header Through Hole, Right Angle 12 position 0.049"" (1.25mm)"
WTB CONN, HEADER, 12POS, 2ROW, 1.25MM; Connector Systems:Wire-to-Boar
CONNECTOR, R/A HDR, 12POS, 2ROW, 1.25MM ROHS COMPLIANT: YES
| Harwin Plc | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G125-MH11205M4P | 952-G125-MH11205M4P-ND | 83AH0035 | 69AH0142 |
| Product Name | 6+6 Pos. Male DIL Horizontal Throughboard Conn. Screw-Lok Board Mount | Headers, Male Pins | Wtb Conn, Header, 12Pos, 2Row, 1.25Mm; Connector Systems Harwin | Connector, R/a Hdr, 12Pos, 2Row, 1.25Mm Rohs Compliant Harwin |
| Gender | Male / Plug | |||
| Current Rating | 2.8 amps | 2.0 amps | ||
| Contact Pitch | 1.25 mm (0.0492 inch) | |||
| Number of Contacts | 12 # | 12 # |