DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1700
1750
1800
1850
1900
1950
1980
1990
2000
2010
2020
2030
2038
2039
2040
2041
2042
2043
2044
2045
2046
2047
2048
2049
2050
2060
2070
2080
2090
2100
2110
2150
2200
2212
| Product Name | Notes |
|---|---|
| "5.23mm (0.206"") Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.059"" (1.50mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.098"" (2.50mm)" | |
| 10 Position Circular Connector Plug, Male Pins Crimp | |
| 10 Position Circular Connector Plug, Male Pins Solder Cup | |
| 11 Position Circular Connector Plug, Male Pins Solder Cup | |
| 12 Position Circular Connector Plug, Male Pins Solder Cup | |
| 14 Position Circular Connector Plug, Male Pins Crimp | |
| 14 Position Circular Connector Plug, Male Pins Solder Cup | |
| 16 Position Circular Connector Plug, Male Pins Crimp | |
| 16 Position Circular Connector Plug, Male Pins Solder Cup | |
| 18 Position Circular Connector Plug, Male Pins Crimp | |
| 19 Position Circular Connector Plug, Male Pins Crimp | |
| 19 Position Circular Connector Plug, Male Pins Solder Cup | |
| 2 Position Circular Connector Plug, Male Pins Solder Cup | |
| 3 Position Circular Connector Plug, Male Pins Crimp | |
| 3 Position Circular Connector Plug, Male Pins Solder Cup | |
| 4 Position Circular Connector Plug, Male Pins Crimp | |
| 4 Position Circular Connector Plug, Male Pins Solder Cup | |
| 5 Position Circular Connector Plug, Male Pins Solder Cup | |
| 50 Position Terminator D-Sub, Male Pins SCSI II | |
| 6 Position Circular Connector Plug, Male Pins Solder Cup | |
| 7 Position Circular Connector Plug, Male Pins Solder Cup | |
| 8 Position Circular Connector Plug, Male Pins Solder Cup | |
| 9 Position Circular Connector Plug, Male Pins Solder Cup | |
| CONN PLUG MALE 4P GOLD SLDR CUP | |
| ODU MINI-SNAP PLUG, STY 1, SZ 2, | |
| ODU MINI-SNAP SERIES K STRAIGHT | |
| Position Circular Connector |
| << Prev | Next >> |