ODU-USA, Inc. Circular Connector Assemblies S21KAC-P16MCC0-250S

Description
16 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
16 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - S21KAC-P16MCC0-250S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
S21KAC-P16MCC0-250S-ND
Circular Connector Assemblies S21KAC-P16MCC0-250S-ND
16 Position Circular Connector Plug, Male Pins Solder Cup

16 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
ODU MINI-SNAP® Series K, Connector, Plug, 16 Contact, Size 1, 30° Key - S21KAC-P16MCC0-250S - ODUS21KAC-P16MCC0-250S - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series K, Connector, Plug, 16 Contact, Size 1, 30° Key - S21KAC-P16MCC0-250S
ODUS21KAC-P16MCC0-250S
ODU MINI-SNAP® Series K, Connector, Plug, 16 Contact, Size 1, 30° Key - S21KAC-P16MCC0-250S ODUS21KAC-P16MCC0-250S
The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S21KAC-P16MCC0-250S MANUFACTURER : ODU MANUFACTURER PART NUMBER : S21KAC-P16MCC0-250S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 16 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.098425197 MAXIMUM CABLE OD (MM) : 2.5 MINIMUM CABLE OD (IN) : 0.078740157 MINIMUM CABLE OD (MM) : 2

The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S21KAC-P16MCC0-250S


MANUFACTURER : ODU MANUFACTURER PART NUMBER : S21KAC-P16MCC0-250S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 16 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.098425197 MAXIMUM CABLE OD (MM) : 2.5 MINIMUM CABLE OD (IN) : 0.078740157 MINIMUM CABLE OD (MM) : 2

Supplier's Site
Connector Rohs Compliant Odu-Usa - 78AJ9907 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Odu-Usa
78AJ9907
Connector Rohs Compliant Odu-Usa 78AJ9907
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S21KAC-P16MCC0-250S-ND ODUS21KAC-P16MCC0-250S 78AJ9907
Product Name Circular Connector Assemblies ODU MINI-SNAP® Series K, Connector, Plug, 16 Contact, Size 1, 30° Key - S21KAC-P16MCC0-250S Connector Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RP SMA Female To RP SMA Male RF Adapter - ET-SFRS-SMRS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
DIN 41612 - 39-XC5A-2022-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers